Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 16A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 36W |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Solder |
Collector Emitter Voltage V(br)ceo | 600V |
RoHS Compliant | No |
Igbt Module, 600V, 16A, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a CPV363M4F?
Additional datasheets, footprints and schematics for CPV363M4F are listed on our Part Details page. You can also find images and similar parts to CPV363M4F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPV363M4F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPV363M4F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPV363M4F fall under?
The CPV363M4F is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to CPV363M4F when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPV363M4F you can contact the distributor directly for product support, shipping queries etc.
Is the CPV363M4F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPV363M4F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CPV363M4F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPV363M4F often in real-time on the comparison pages.
What if I can't find stock of CPV363M4F?
You can fill out our help required form which you can use to request a quote for CPV363M4F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.