CPM2A-20CDR-A Process Controllers, Programmers & Indicators by Omron

PROGRAMMABLE LOGIC CONTROLLER-PLC, 240VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

External Depth 90mm
RoHS Compliant Yes

Alternative Descriptions

Programmable Logic Controller-Plc, 240Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CPM2A-20CDR-A?

Additional datasheets, footprints and schematics for CPM2A-20CDR-A are listed on our Part Details page. You can also find images and similar parts to CPM2A-20CDR-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CPM2A-20CDR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPM2A-20CDR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CPM2A-20CDR-A fall under?

The CPM2A-20CDR-A is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > PLC Processors.

Can I view similar or alternative parts?

You can view similar parts to CPM2A-20CDR-A when available in the PLC Processors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CPM2A-20CDR-A you can contact the distributor directly for product support, shipping queries etc.

Is the CPM2A-20CDR-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CPM2A-20CDR-A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CPM2A-20CDR-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CPM2A-20CDR-A often in real-time on the comparison pages.

What if I can't find stock of CPM2A-20CDR-A?

You can fill out our help required form which you can use to request a quote for CPM2A-20CDR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay