Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 24VDC |
---|---|
External Depth | 70mm |
External Height | 90mm |
External Width | 66mm |
For Use With | Micro Programmable Controllers |
Expansion I/O Modules | Newark Electronics |
Where can I find additional details, specifications and documents for a CPM1A-8ER?
Additional datasheets, footprints and schematics for CPM1A-8ER are listed on our Part Details page. You can also find images and similar parts to CPM1A-8ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPM1A-8ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPM1A-8ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPM1A-8ER fall under?
The CPM1A-8ER is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Digital Output PLCs.
Can I view similar or alternative parts?
You can view similar parts to CPM1A-8ER when available in the Digital Output PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPM1A-8ER you can contact the distributor directly for product support, shipping queries etc.
Is the CPM1A-8ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CPM1A-8ER have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CPM1A-8ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPM1A-8ER often in real-time on the comparison pages.
What if I can't find stock of CPM1A-8ER?
You can fill out our help required form which you can use to request a quote for CPM1A-8ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.