Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.38
Contact Configuration | SPST-NO |
---|---|
Load Current | 600mA |
Relay Terminals | Gull Wing |
Load Voltage Max | 60V |
On State Resistance Max | 0.8ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CPC1018N?
Additional datasheets, footprints and schematics for CPC1018N are listed on our Part Details page. You can also find images and similar parts to CPC1018N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CPC1018N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CPC1018N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CPC1018N fall under?
The CPC1018N is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to CPC1018N when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CPC1018N you can contact the distributor directly for product support, shipping queries etc.
Is the CPC1018N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CPC1018N have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CPC1018N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CPC1018N often in real-time on the comparison pages.
What if I can't find stock of CPC1018N?
You can fill out our help required form which you can use to request a quote for CPC1018N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.