Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Chip Configuration | 8bit |
---|---|
Bus Frequency | 5MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 40Pins |
No. of I/O's | 24I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 82 |
IC Generic Number | 82C55 |
IC Temperature Range | Commercial |
Interface Applications | Microprocessors |
Logic Function Number | 82C55 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
I/O Expander, 8Bit, 5 Mhz, Cmos, 4.5 V, 5.5 V, Dip Rohs Compliant: Yes |Renesas CP82C55A-5Z | Newark Electronics |
PERIPHERAL INTERFACE, 82C55, DIP40 | element14 |
CP82C55 Series 5 Mhz CMOS Programmable Peripheral Interface - PDIP-40 | Future Electronics |
CMOS Programmable Peripheral Interface 40-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CP82C55A-5Z?
Additional datasheets, footprints and schematics for CP82C55A-5Z are listed on our Part Details page. You can also find images and similar parts to CP82C55A-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP82C55A-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP82C55A-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP82C55A-5Z fall under?
The CP82C55A-5Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CP82C55A-5Z when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP82C55A-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the CP82C55A-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP82C55A-5Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CP82C55A-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP82C55A-5Z often in real-time on the comparison pages.
What if I can't find stock of CP82C55A-5Z?
You can fill out our help required form which you can use to request a quote for CP82C55A-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.