Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Data Rate | 1Mbaud |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
UART, 1MBAUD, 0 TO 70DEG C | element14 |
Uart, 1Mbaud, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a CP82C52Z?
Additional datasheets, footprints and schematics for CP82C52Z are listed on our Part Details page. You can also find images and similar parts to CP82C52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP82C52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP82C52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP82C52Z fall under?
The CP82C52Z is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CP82C52Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP82C52Z you can contact the distributor directly for product support, shipping queries etc.
Is the CP82C52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP82C52Z have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CP82C52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP82C52Z often in real-time on the comparison pages.
What if I can't find stock of CP82C52Z?
You can fill out our help required form which you can use to request a quote for CP82C52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.