UART Interfaces
Parts from UART Interfaces Category
UART Interface, 2, 5 Mbps, 2.25 V, 5.5 V, LQFP, 48 RoHS Compliant: Yes
UART Interface, 4, 5 Mbps, 2.25 V, 5.5 V, LQFP, 64 RoHS Compliant: Yes
UART Interface, 1, 3 Mbps, 2.25 V, 5.5 V, LQFP, 64 RoHS Compliant: Yes
UART Interface, 4, 1 Mbps, 4.75 V, 5.25 V, LCC, 68 RoHS Compliant: Yes
IC, ASYNC COMM ELEMENT; No. of Channels:1 Channel; Data Rate:1Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
QUAD CMOS, UART, SMD, 16C554, PLCC68; No. of Channels:4 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
UART, QUAD, 54B FIFO, 80LQFP; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
ASYNC COMM ELEMENT, 256KBPS, PLCC-44; No. of Channels:1 Channel; Data Rate:0.256Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LCC; No. of Pins:44Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
ASYNC COMM ELEMENT, 1MBPS, LQFP-80; No. of Channels:4 Channel; Data Rate:1Mbps; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
IC, QUAD UART 64BYTE FIFO 68-PLCC; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Case Style:LCC; No. of Pins:68Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
UART, 5MBPS, -40 TO 95DEG C; No. of Channels:1 Channel; Data Rate:5Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:95°C RoHS Compliant: Yes
UART, 5MBPS, -40 TO 95DEG C; No. of Channels:1 Channel; Data Rate:5Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:95°C RoHS Compliant: Yes
UART, 5MBPS, -40 TO 95DEG C; No. of Channels:2 Channel; Data Rate:5Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:95°C RoHS Compliant: Yes
UART, 1-CH, 5MBPS, TSSOP-24; No. of Channels:1 Channel; Data Rate:5Mbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:95°C;RoHS Compliant: Yes
UART, 460.8KBPS, -40 TO 85DEG C; No. of Channels:1 Channel; Data Rate:460.8Kbps; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
UART, 2-CH, 230.4KBPS, QFP-44; No. of Channels:2 Channel; Data Rate:230.4Kbps; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFP; No. of Pins:44Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
RS-232 Transceiver IC; No. of Channels:4 Channel; Data Rate:3Mbps; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:80Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
UART, 2 CH, 5MBPS, 5.5V, LQFP-48; No. of Channels:2 Channel; Data Rate:5Mbps; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes