Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Usb To Uart Bridge, -40 To 85Deg C | Newark Electronics |
USB TO UART BRIDGE, -40 TO 85DEG C | element14 |
USB-to-UART-Bridge 12Mb/s/1Mb/s QFN28 | Schukat Electronic |
USBXpress - USB to UART Bridge QFN24 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a CP2103-GMR?
Additional datasheets, footprints and schematics for CP2103-GMR are listed on our Part Details page. You can also find images and similar parts to CP2103-GMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2103-GMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2103-GMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2103-GMR fall under?
The CP2103-GMR is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to CP2103-GMR when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2103-GMR you can contact the distributor directly for product support, shipping queries etc.
Is the CP2103-GMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2103-GMR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Symmetry Electronics have stock available or on a lead time for CP2103-GMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2103-GMR often in real-time on the comparison pages.
What if I can't find stock of CP2103-GMR?
You can fill out our help required form which you can use to request a quote for CP2103-GMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.