Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
6,898
in stock
|
Buy Now | |
Symmetry Electronics
from US$2.20
|
4,883
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
719
in stock
|
Buy Now | |
element14
from US$2.52
|
719
in stock
|
Buy Now | |
Farnell
from US$2.39
|
719
in stock
|
Buy Now | |
Schukat Electronic
from US$2.91
|
18
in stock
|
Buy Now |
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Silicon Labs, CP2102N-A02-GQFN24 | RS |
8051 50 MHz 64 kB 8-bit MCU | Symmetry Electronics |
Usb To Uart Bridge, -40 To 85Deg C | Newark Electronics |
USB TO UART BRIDGE, -40 TO 85DEG C | element14 |
USB-to-UART-Bridge 12Mb/s/3Mb/s QFN24 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CP2102N-A02-GQFN24?
Additional datasheets, footprints and schematics for CP2102N-A02-GQFN24 are listed on our Part Details page. You can also find images and similar parts to CP2102N-A02-GQFN24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2102N-A02-GQFN24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2102N-A02-GQFN24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2102N-A02-GQFN24 fall under?
The CP2102N-A02-GQFN24 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to CP2102N-A02-GQFN24 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2102N-A02-GQFN24 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2102N-A02-GQFN24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2102N-A02-GQFN24 have stock available?
Authorised distributors including RS, Symmetry Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP2102N-A02-GQFN24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2102N-A02-GQFN24 often in real-time on the comparison pages.
What if I can't find stock of CP2102N-A02-GQFN24?
You can fill out our help required form which you can use to request a quote for CP2102N-A02-GQFN24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.