Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 2kW |
Output Voltage - Output 1 | 54V |
Output Current - Output 1 | 25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 305V AC |
Power Supply Output Type | Fixed |
Product Range | - |
Height | 42.2mm |
Input Voltage AC Max | 305V |
Input Voltage AC Min | 90V |
Length | 351.8mm |
Output Current Max | 25A |
Power Rating | 2kW |
Width | 101.6mm |
Cp2000Ac54Tez, 2000W, -54V, Universal Ac Input Rectifier, Total Efficiency |Ge Critical Power CP2000AC54TEZ. | Newark Electronics |
Where can I find additional details, specifications and documents for a CP2000AC54TEZ?
Additional datasheets, footprints and schematics for CP2000AC54TEZ are listed on our Part Details page. You can also find images and similar parts to CP2000AC54TEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2000AC54TEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2000AC54TEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2000AC54TEZ fall under?
The CP2000AC54TEZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CP2000AC54TEZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2000AC54TEZ you can contact the distributor directly for product support, shipping queries etc.
Is the CP2000AC54TEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2000AC54TEZ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CP2000AC54TEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2000AC54TEZ often in real-time on the comparison pages.
What if I can't find stock of CP2000AC54TEZ?
You can fill out our help required form which you can use to request a quote for CP2000AC54TEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.