Status: | Active |
---|---|
Series: | COM20022i |
RoHS: | Compliant |
The COM20022I is a member of the family of Embedded ARCNET Controllers from Standard Microsystems Corporation. The device is a general purpose communications controller for networking microcontrollers and intelligent peripherals in industrial, automotive, and embedded control environments using an ARCNET protocol engine. The small 48 pin package, flexible microcontroller and media interfaces, eight-page message support, and extended temperature range of the COM20022I make it the only true network controller optimized for use in industrial, embedded, and automotive applications. Using an ARCNET protocol engine is the ideal solution for embedded control applications because it provides a deterministic token-passing protocol, a highly reliable and proven networking scheme, and a data rate of up to 10 Mbps when using the COM20022I. A token-passing protocol provides predictable response times because each network event occurs within a predetermined time interval, based upon the number of nodes on the network. The deterministic nature of ARCNET is essential in real time applications. The integration of the 2Kx8 RAM buffer on-chip, the Command Chaining feature, the 10 Mbps maximum data rate, and the internal diagnostics make the COM20022I the highest performance embedded communications device available. With only one COM20022I and one microcontroller, a complete communications node may be implemented.
SOHARD ARCNET Analyzer "SH ARCALYZER-USB" (PCMCIA also available) by clicking this link.
Prices starting from US$20.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.55
|
1,138
in stock
|
Buy Now | |
Microchip Technology
from US$23.13
|
6,720
in stock
|
Buy Now | |
Newark Electronics
from US$25.18
|
1,138
in stock
|
Buy Now | |
element14
from US$27.96
|
1,138
in stock
|
Buy Now | |
Chip One Stop
from US$20.30
|
640
in stock
|
Buy Now | |
Future Electronics
from US$26.05
|
-
|
Buy Now | |
Avnet America
from US$31.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rates up to 10 Mbps |
Selectable 8/16 Bit Wide Bus with Data Swapper |
Programmable DMA Channel |
Programmable Reconfiguration Times |
48 Pin TQFP RoHS Compliant Packages |
Ideal for Industrial/Factory/Building Automation and Transportation Applications |
Deterministic (ANSI 878.1) Token Passing ARCNET Protocol |
Minimal Microcontroller and Media Interface Logic Required |
Flexible Interface for Use with All Microcontrollers or Microprocessors |
Automatically Detects Type of Microcontroller Interface |
Full 2K x 8 On-Chip Dual Port RAM |
Command Chaining for Packet Queuing |
Sequential Access to Internal RAM |
Software Programmable Node ID |
Eight 256 Byte Pages Allow Four Pages TX and RX Plus Scratch-Pad Memory |
Next ID Readable |
Internal Clock Scaler and Clock Multiplier for Adjusting Network Speed |
Operating Temperature Range of -40°C to +85°C |
Self-Reconfiguring Protocol |
Supports up to 255 Nodes |
Supports Various Network Topologies (Star, Tree, Bus...) |
CMOS, Single +5V Supply |
Duplicate Node ID Detection |
Powerful Diagnostics |
Receive All Packets Mode |
Traditional Hybrid Interface for Long Distances up to Four Miles at 2.5 Mbps |
RS485 Differential Driver Interface for Low Cost, Low Power, High Reliability |
StandaloneArcnetCntrl | N/A |
---|---|
TX_RX_RAMBuffer_bytes | 16K |
Deterministic_Protocol_TP | Yes |
OpVolt | 5V |
MaxSpeed | 10 Mbps |
Interface | RS485 |
TempMin | -40 |
TempMax | 85 |
Pins | Packaging | 48 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (250) |
Board Design Files |
---|
EVB-20022 Rev. B. Evaluation Board Schematic, PDF - EVB-20022 Rev. B. Evaluation Board Schematic, PDF |
EVB-20022 Bill of Materials - EVB-20022 Bill of Materials |
User Guides |
---|
EVB-20022 User's Manual - EVB-20022 User's Manual |
EVB-20022 ISA Bus PAL JEDEC File - EVB-20022 ISA Bus PAL JEDEC File |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1763 |
Shipping Weight (kg) | 0.76 |
Lead Count | 48 |
Package Type | TQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
10 Mbps ARCNET (ANSI 878.1) Controller with 2K x 8 On-Chip RAM | Microchip Technology |
Ethernet Transceiver, 10Mbps, Tqfp-48 | Newark Electronics |
ETHERNET TRANSCEIVER, 10MBPS, TQFP-48 | element14 |
COM20022 Series 5.5 V 65 mA Surface Mount ARCNET Controller - TQFP-48 | Future Electronics |
Controller 48-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a COM20022I-HT?
Additional datasheets, footprints and schematics for COM20022I-HT are listed on our Part Details page. You can also find images and similar parts to COM20022I-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COM20022I-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COM20022I-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COM20022I-HT fall under?
The COM20022I-HT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to COM20022I-HT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COM20022I-HT you can contact the distributor directly for product support, shipping queries etc.
Is the COM20022I-HT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for COM20022I-HT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for COM20022I-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COM20022I-HT often in real-time on the comparison pages.
What if I can't find stock of COM20022I-HT?
You can fill out our help required form which you can use to request a quote for COM20022I-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.