Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
USB Connector Type | USB Type B |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Connector Mounting | Cable Mount |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Usb, Type B, Plug, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a CNUSB-B?
Additional datasheets, footprints and schematics for CNUSB-B are listed on our Part Details page. You can also find images and similar parts to CNUSB-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNUSB-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNUSB-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNUSB-B fall under?
The CNUSB-B is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CNUSB-B when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNUSB-B you can contact the distributor directly for product support, shipping queries etc.
Is the CNUSB-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CNUSB-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CNUSB-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNUSB-B often in real-time on the comparison pages.
What if I can't find stock of CNUSB-B?
You can fill out our help required form which you can use to request a quote for CNUSB-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.