Status: | Unknown |
---|---|
Series: | CNS 020 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.23
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$34.70
|
222
in stock
|
Buy Now | |
Farnell
from US$30.00
|
222
in stock
|
Buy Now | |
element14
from US$31.52
|
222
in stock
|
Buy Now | |
Rutronik
from US$29.59
|
-
|
Buy Now | |
Future Electronics
from US$32.31
|
-
|
Buy Now | |
Avnet America
from US$22.26
|
-
|
Buy Now | |
RS Americas
from US$47.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tight TCR to 5 ppm/°C (in 0 °C; +70 °C) |
Incorporates high stability thin film element (0.1 % at + 70 °C at Pn during 1000 h) |
Through hole (Sil) |
Datasheet |
---|
CNS 020 |
Product Literature |
---|
Selector Guide - Chinese |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
0603 SMT Ceramic Cap,C0G 150pF 100V 5% | RS |
Through Hole Thin Film Resistor, Cns 020 Series, 1 Mohm, 500 Mw, - 0.02%, 300 V, Radial Leaded Rohs Compliant: Yes |Vishay CNS020-1MP | Newark Electronics |
RES, 1M, 0.02%, 500MW, RADIAL, THIN FILM | Farnell |
CNS020 1M 0,02% 0,5W TK10 | Rutronik |
CNS020 Series 1 Mohm, 500 mW 0.02 % ▒10ppm░C Through Hole Thin Film Resistor | Future Electronics |
Resistor, 1 MOhm, ± 0.02%, 500 mW, Radial Leaded, Thin Film, High Precision | Avnet America |
CNS020 Series Radial Thin Film Resistor 1MOhms +/-0.02% 0.5W +/-10ppm/degC | Vishay Dale CNS020-1MP | RS Americas |
Resistor, 1 MOhm, � 0.02%, 500 mW, Radial Leaded, Thin Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CNS020-1MP?
Additional datasheets, footprints and schematics for CNS020-1MP are listed on our Part Details page. You can also find images and similar parts to CNS020-1MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS020-1MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS020-1MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS020-1MP fall under?
The CNS020-1MP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CNS020-1MP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS020-1MP you can contact the distributor directly for product support, shipping queries etc.
Is the CNS020-1MP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNS020-1MP have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Rutronik have stock available or on a lead time for CNS020-1MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS020-1MP often in real-time on the comparison pages.
What if I can't find stock of CNS020-1MP?
You can fill out our help required form which you can use to request a quote for CNS020-1MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.