Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 50.4W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.1A |
Width | 36.8mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 24V 2.1A 50.4W 8-Pin Quarter-Brick | Avnet America |
Where can I find additional details, specifications and documents for a CN50A24-24?
Additional datasheets, footprints and schematics for CN50A24-24 are listed on our Part Details page. You can also find images and similar parts to CN50A24-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN50A24-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN50A24-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN50A24-24 fall under?
The CN50A24-24 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CN50A24-24 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN50A24-24 you can contact the distributor directly for product support, shipping queries etc.
Is the CN50A24-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CN50A24-24 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for CN50A24-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN50A24-24 often in real-time on the comparison pages.
What if I can't find stock of CN50A24-24?
You can fill out our help required form which you can use to request a quote for CN50A24-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.