Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK OOK LoRa |
---|---|
Data Rate Max | 4.8Kbps |
Frequency Max | 915MHz |
Sensitivity dBm | -135.5dBm |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Transmit Power | 18.5dBm |
Module Interface | I2C SPI UART USB |
Supply Current | 128mA |
RF Transceiver Applications | Aircraft Aerospace Undersea Power Plant Control Transportation Traffic Signal Burning Equipments |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LoRa/SIGFOX MODULE -CRYPTO. | Rutronik |
LoRa FunkModul | Avnet America |
LoRa Module - w/out accelerator | Symmetry Electronics |
RF MODULE, 860-930MHZ, 4.8KBPS, 18.5DBM | Farnell |
Where can I find additional details, specifications and documents for a CMWX1ZZABZ-091?
Additional datasheets, footprints and schematics for CMWX1ZZABZ-091 are listed on our Part Details page. You can also find images and similar parts to CMWX1ZZABZ-091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMWX1ZZABZ-091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMWX1ZZABZ-091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMWX1ZZABZ-091 fall under?
The CMWX1ZZABZ-091 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to CMWX1ZZABZ-091 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMWX1ZZABZ-091 you can contact the distributor directly for product support, shipping queries etc.
Is the CMWX1ZZABZ-091 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMWX1ZZABZ-091 have stock available?
Authorised distributors including Rutronik, Avnet America, element14, Symmetry Electronics and Farnell have stock available or on a lead time for CMWX1ZZABZ-091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMWX1ZZABZ-091 often in real-time on the comparison pages.
What if I can't find stock of CMWX1ZZABZ-091?
You can fill out our help required form which you can use to request a quote for CMWX1ZZABZ-091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.