CM-SCE-TP-1/4-4H-4 Cable by TE Connectivity

CABLE MARKER PO 6.4MM X 50.8MM YEL

Status: Unknown
Series: CM-SCE-TP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for RS
RS
from US$0.56
500
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.33
6,136
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
-
Buy Now
Logo for element14
element14
from US$151.06
-
Buy Now
Logo for TE Store
TE Store
from US$1.07
-
Buy Now
Logo for Farnell
Farnell
from US$125.31
-
Buy Now

Specifications

Marker Type Tie On Printable Plate
Legend Blank
Legend Colour -
Marker Colour Yellow
Marker Dimensions 6.4mm x 50.8mm
Cable Diameter Max 12.5mm
Cable Diameter Min 5.08mm
Marker Material PO (Polyolefin)
Product Range CM-SCE-TP Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Heatshrink Marker CM-SCE-TP-1/4-4H-4 | RS
Cable Id Markers | Newark Electronics
Cable Accessories Marker Tag Polyolefin Yellow | Avnet America
CABLE MARKER, PO, 6.4MM X 50.8MM, YEL | element14
Special Order: CM-SCE-TP-1/4-4H-4 Printable Tag Grade: Military Operating Temperature Range: -55 – 135 °C Operating Temperature Range: -67 – 275 °F Primary Product Color: Yellow Military Max Temp: -55 – 135 °C | Cm-Sce-Tp Military Grade Marker | Part Number: CM-SCE-TP-1/4-4H-4 | Internal Number: F82125-000 | Alias Number: 1201321-3 | Yellow | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM-SCE-TP-1/4-4H-4?

Additional datasheets, footprints and schematics for CM-SCE-TP-1/4-4H-4 are listed on our Part Details page. You can also find images and similar parts to CM-SCE-TP-1/4-4H-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM-SCE-TP-1/4-4H-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM-SCE-TP-1/4-4H-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM-SCE-TP-1/4-4H-4 fall under?

The CM-SCE-TP-1/4-4H-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to CM-SCE-TP-1/4-4H-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM-SCE-TP-1/4-4H-4 you can contact the distributor directly for product support, shipping queries etc.

Is the CM-SCE-TP-1/4-4H-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM-SCE-TP-1/4-4H-4 have stock available?

Authorised distributors including Electro Enterprises, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CM-SCE-TP-1/4-4H-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM-SCE-TP-1/4-4H-4 often in real-time on the comparison pages.

What if I can't find stock of CM-SCE-TP-1/4-4H-4?

You can fill out our help required form which you can use to request a quote for CM-SCE-TP-1/4-4H-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay