Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 8MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | PLCC |
No. of Pins | 44Pins |
No. of I/O s | 24I/O s |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
CMS82C55A Series 5.5 V CMOS Programmable Peripheral Interface - PLCC-44 | Future Electronics |
CMOS Programmable Peripheral Interface 44-Pin PLCC | Avnet America |
Ic, peripheral Interface, cmos, ldcc,44Pin, plastic Rohs Compliant: Yes |Renesas CMS82C55AZ | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS82C55AZ.?
Additional datasheets, footprints and schematics for CMS82C55AZ. are listed on our Part Details page. You can also find images and similar parts to CMS82C55AZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS82C55AZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS82C55AZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS82C55AZ. fall under?
The CMS82C55AZ. is listed under Semiconductors - ICs > Drivers & Interfaces > I/O Expanders.
Can I view similar or alternative parts?
You can view similar parts to CMS82C55AZ. when available in the I/O Expanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS82C55AZ. you can contact the distributor directly for product support, shipping queries etc.
Is the CMS82C55AZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMS82C55AZ. have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for CMS82C55AZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS82C55AZ. often in real-time on the comparison pages.
What if I can't find stock of CMS82C55AZ.?
You can fill out our help required form which you can use to request a quote for CMS82C55AZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.