Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Unknown |
Product Range | CM Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Switch, Proximity, 1NO, 1NC, 3m cable lead, Reed, Magnetic actuator, CM Series | Omron Automation CM-S1PC3 | RS Americas |
SWITCH, SPST-NC/NO, 24VDC, 0.5A | Farnell |
Switch, Spst-Nc/No, 24Vdc, 0.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS1PC3?
Additional datasheets, footprints and schematics for CMS1PC3 are listed on our Part Details page. You can also find images and similar parts to CMS1PC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS1PC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS1PC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS1PC3 fall under?
The CMS1PC3 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to CMS1PC3 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS1PC3 you can contact the distributor directly for product support, shipping queries etc.
Is the CMS1PC3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS1PC3 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for CMS1PC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS1PC3 often in real-time on the comparison pages.
What if I can't find stock of CMS1PC3?
You can fill out our help required form which you can use to request a quote for CMS1PC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.