Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.03
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$212.78
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$203.97
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$149.52
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$203.97
|
2
in stock
|
Buy Now | |
RS Americas
from US$204.60
|
-
|
Buy Now | |
element14
from US$202.57
|
-
|
Buy Now | |
Carlton-Bates
from US$201.57
|
-
|
Buy Now | |
TTI Europe
from US$119.61
|
-
|
Buy Now | |
Sager
from US$165.89
|
-
|
Buy Now | |
Farnell
from US$83.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 65A |
Operating Voltage Max | 530VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relay, 65A, 3-32Vdc, Din | Newark Electronics |
65A 480VAC AC C.PAK SSR | RS |
SSR, DIN RAIL MT 45MM, 530VA C/65A, 3-32VDC IN, 0 CROSS | Heilind Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Relay, 4 to 32 VDC, Solid State, 65 A (RMS), 1200 Vpeak, SPST-NO, 1200 Apeak | Sensata - Crydom CMRD4865 | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 45MM 530VAC/6 | TTI Europe |
Solid State Relays - Industrial Mount DIN SSR 530Vac/65A 3-32Vdc In,ZC | Sager |
SSR, 65A, 3-32VDC, 48-530VAC, ZERO | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMRD4865?
Additional datasheets, footprints and schematics for CMRD4865 are listed on our Part Details page. You can also find images and similar parts to CMRD4865 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMRD4865 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRD4865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMRD4865 fall under?
The CMRD4865 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMRD4865 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMRD4865 you can contact the distributor directly for product support, shipping queries etc.
Is the CMRD4865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMRD4865 have stock available?
Authorised distributors including Newark Electronics, RS, Heilind Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for CMRD4865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMRD4865 often in real-time on the comparison pages.
What if I can't find stock of CMRD4865?
You can fill out our help required form which you can use to request a quote for CMRD4865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.