Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$121.37
|
20
in stock
|
Buy Now | |
RS Americas
from US$177.30
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$237.43
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$174.67
|
-
|
Buy Now | |
TTI Europe
from US$103.60
|
-
|
Buy Now | |
Sager
from US$143.76
|
-
|
Buy Now | |
Farnell
from US$72.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 55A |
Operating Voltage Max | 530VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Cage Clamp |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Relay, 48 to 530 V (RMS) (Operating), Solid State, SPST-NO, DC, 1200 Vpeak | Sensata - Crydom CMRD4855 | RS Americas |
55A 480VAC AC C.PAK SSR | RS |
Solid State Relay, 55A, 3-32Vdc, Din | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR D RAIL MOUNT 45MM 530VAC/5 | TTI Europe |
Solid State Relays - Industrial Mount 4-32V 480VAC | Sager |
SSR, 55A, 480VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMRD4855?
Additional datasheets, footprints and schematics for CMRD4855 are listed on our Part Details page. You can also find images and similar parts to CMRD4855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMRD4855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMRD4855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMRD4855 fall under?
The CMRD4855 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMRD4855 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMRD4855 you can contact the distributor directly for product support, shipping queries etc.
Is the CMRD4855 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMRD4855 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Carlton-Bates and TTI Europe have stock available or on a lead time for CMRD4855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMRD4855 often in real-time on the comparison pages.
What if I can't find stock of CMRD4855?
You can fill out our help required form which you can use to request a quote for CMRD4855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.