Status: | Unknown |
---|---|
Series: | CMR Series |
RoHS: | Unknown |
Prices starting from US$2.50
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 750mW |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 25mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | -25mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CMR Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated +/-15V 25mA | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 0.75W, 15V | Newark Electronics |
Module DC-DC 2-OUT -15V/15V -0.025A/0.025A 0.75W 4-Pin SIP Tube | Avnet America |
DC-DC CONV, ISO POL, 2O/P, 0.75W, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10.8V-13.2V IN 25MA | Sager |
Where can I find additional details, specifications and documents for a CMR1215S3C?
Additional datasheets, footprints and schematics for CMR1215S3C are listed on our Part Details page. You can also find images and similar parts to CMR1215S3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMR1215S3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMR1215S3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMR1215S3C fall under?
The CMR1215S3C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CMR1215S3C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMR1215S3C you can contact the distributor directly for product support, shipping queries etc.
Is the CMR1215S3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMR1215S3C have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for CMR1215S3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMR1215S3C often in real-time on the comparison pages.
What if I can't find stock of CMR1215S3C?
You can fill out our help required form which you can use to request a quote for CMR1215S3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.