Status: | Unknown |
---|---|
Series: | CMR Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
120
in stock
|
Buy Now | |
element14
from US$3.30
|
68
in stock
|
Buy Now | |
Farnell
from US$3.03
|
68
in stock
|
Buy Now | |
Rutronik
from US$2.98
|
-
|
Buy Now | |
Newark Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now | |
TTI Europe
from US$2.92
|
-
|
Buy Now | |
Richardson RFPD
from US$2.56
|
-
|
Buy Now | |
Sager
from US$2.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 750mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 150mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CMR Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 5V 150mA 0.75W | RS |
DC-DC CONV, ISO POL, 1O/P, 0.75W, 5V | element14 |
DC/DC Mod 24V to 5V 0.75W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 0.75W, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.15A 0.75W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 0.75W 24VIN 5VOUT 150MA | Sager |
Where can I find additional details, specifications and documents for a CMR118C?
Additional datasheets, footprints and schematics for CMR118C are listed on our Part Details page. You can also find images and similar parts to CMR118C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMR118C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMR118C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMR118C fall under?
The CMR118C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CMR118C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMR118C you can contact the distributor directly for product support, shipping queries etc.
Is the CMR118C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMR118C have stock available?
Authorised distributors including RS, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for CMR118C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMR118C often in real-time on the comparison pages.
What if I can't find stock of CMR118C?
You can fill out our help required form which you can use to request a quote for CMR118C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.