Status: | Unknown |
---|---|
Series: | CMR Series |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
element14
from US$2.75
|
-
|
Buy Now | |
Richardson RFPD
from US$2.14
|
-
|
Buy Now | |
Sager
from US$2.28
|
-
|
Buy Now | |
Farnell
from US$2.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 750mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 150mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CMR Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 150mA 0.75W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 0.75W, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.15A 0.75W 4-Pin SIP Tube | Avnet America |
DC-DC CONV, ISO POL, 1O/P, 0.75W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole ISOLATED DC/DC CONVERTERS | Sager |
Where can I find additional details, specifications and documents for a CMR0505SA3C?
Additional datasheets, footprints and schematics for CMR0505SA3C are listed on our Part Details page. You can also find images and similar parts to CMR0505SA3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMR0505SA3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMR0505SA3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMR0505SA3C fall under?
The CMR0505SA3C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CMR0505SA3C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMR0505SA3C you can contact the distributor directly for product support, shipping queries etc.
Is the CMR0505SA3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMR0505SA3C have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CMR0505SA3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMR0505SA3C often in real-time on the comparison pages.
What if I can't find stock of CMR0505SA3C?
You can fill out our help required form which you can use to request a quote for CMR0505SA3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.