CMP1206-FX-5601ELF Passive Components by Bourns Electronics

RES, 5K6, 1%, 0.75W, 1206, THICK FILM

Status: Unknown
Series: CMP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0240

Distributor Stock
Logo for Farnell
Farnell
from US$0.0245
8,860
in stock
Buy Now
Logo for element14
element14
from US$0.0323
8,860
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0240
4,780
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0290
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0400
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 5.6kohm
Resistance Tolerance ± 1%
Power Rating 750mW
Resistor Case Style 1206 [3216 Metric]
Resistor Technology Thick Film
Resistor Type Anti-Surge
Product Range CMP Series
RoHS Compliant Yes

Alternative Descriptions

Res, 5K6, 1%, 0.75W, 1206, Thick Film | Newark Electronics
SMD Chip Resistor, 5.6 kOhm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet America
Resistor, ResHighPower 1206 5k6 1% 3/4W TC100 | Bourns CMP1206-FX-5601ELF | RS Americas
SMD Chip Resistor, 5.6 kOhm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMP1206-FX-5601ELF?

Additional datasheets, footprints and schematics for CMP1206-FX-5601ELF are listed on our Part Details page. You can also find images and similar parts to CMP1206-FX-5601ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMP1206-FX-5601ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP1206-FX-5601ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMP1206-FX-5601ELF fall under?

The CMP1206-FX-5601ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CMP1206-FX-5601ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMP1206-FX-5601ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CMP1206-FX-5601ELF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CMP1206-FX-5601ELF have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CMP1206-FX-5601ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMP1206-FX-5601ELF often in real-time on the comparison pages.

What if I can't find stock of CMP1206-FX-5601ELF?

You can fill out our help required form which you can use to request a quote for CMP1206-FX-5601ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay