Status: | Unknown |
---|---|
Series: | CMP-A Series |
RoHS: | Compliant |
Resistance | 5.6kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 750mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | Anti-Surge |
Product Range | CMP-A Series |
RoHS Compliant | Yes |
Res, Aec-Q200, 5K6, 1%, 0.75W, 1206 | Newark Electronics |
SMD Chip Resistor, 5.6 kOhm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet America |
Resistor, ResHighPowerA 1206 5k6 1% 3/4W TC100 | Bourns CMP1206AFX-5601ELF | RS Americas |
Where can I find additional details, specifications and documents for a CMP1206AFX-5601ELF?
Additional datasheets, footprints and schematics for CMP1206AFX-5601ELF are listed on our Part Details page. You can also find images and similar parts to CMP1206AFX-5601ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP1206AFX-5601ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP1206AFX-5601ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP1206AFX-5601ELF fall under?
The CMP1206AFX-5601ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CMP1206AFX-5601ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP1206AFX-5601ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CMP1206AFX-5601ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMP1206AFX-5601ELF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CMP1206AFX-5601ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP1206AFX-5601ELF often in real-time on the comparison pages.
What if I can't find stock of CMP1206AFX-5601ELF?
You can fill out our help required form which you can use to request a quote for CMP1206AFX-5601ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.