Status: | Unknown |
---|---|
Series: | CMP-A Series |
RoHS: | Compliant |
Prices starting from US$0.0257
Resistance | 10ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 500mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film |
Resistor Type | Anti-Surge |
Product Range | CMP-A Series |
RoHS Compliant | Yes |
10 OHM .5W 1% 100PPM | TTI Europe |
Res, 10R, 1%, 0.5W, 0805, Thick Film Rohs Compliant: Yes |Bourns CMP0805AFX-10R0ELF | Newark Electronics |
RES, 10R, 1%, 0.5W, 0805, THICK FILM | element14 |
SMD Chip Resistor, 10 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, Anti-Surge High Power | Avnet America |
Resistor, ResHighPowerA 0805 10R 1% 1/2W TC100 | Bourns CMP0805AFX-10R0ELF | RS Americas |
Where can I find additional details, specifications and documents for a CMP0805AFX-10R0ELF?
Additional datasheets, footprints and schematics for CMP0805AFX-10R0ELF are listed on our Part Details page. You can also find images and similar parts to CMP0805AFX-10R0ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP0805AFX-10R0ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP0805AFX-10R0ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP0805AFX-10R0ELF fall under?
The CMP0805AFX-10R0ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CMP0805AFX-10R0ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP0805AFX-10R0ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CMP0805AFX-10R0ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMP0805AFX-10R0ELF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMP0805AFX-10R0ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP0805AFX-10R0ELF often in real-time on the comparison pages.
What if I can't find stock of CMP0805AFX-10R0ELF?
You can fill out our help required form which you can use to request a quote for CMP0805AFX-10R0ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.