Status: | Unknown |
---|---|
Series: | CMP Series |
RoHS: | Compliant |
Prices starting from US$0.0151
Resistance | 3.9kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 250mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | Anti-Surge |
Product Range | CMP Series |
RoHS Compliant | Yes |
Res, 3K9, 1%, 0.25W, 0603, Thick Film Rohs Compliant: Yes |Bourns CMP0603-FX-3901ELF | Newark Electronics |
SMD Chip Resistor, 3.9 kOhm, ± 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge High Power | Avnet America |
Resistor, ResHighPower 0603 3K9 1% 1/4W TC100 | Bourns CMP0603-FX-3901ELF | RS Americas |
SMD Chip Resistor, 3.9 kOhm, � 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CMP0603-FX-3901ELF?
Additional datasheets, footprints and schematics for CMP0603-FX-3901ELF are listed on our Part Details page. You can also find images and similar parts to CMP0603-FX-3901ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP0603-FX-3901ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP0603-FX-3901ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP0603-FX-3901ELF fall under?
The CMP0603-FX-3901ELF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CMP0603-FX-3901ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP0603-FX-3901ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CMP0603-FX-3901ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CMP0603-FX-3901ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CMP0603-FX-3901ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP0603-FX-3901ELF often in real-time on the comparison pages.
What if I can't find stock of CMP0603-FX-3901ELF?
You can fill out our help required form which you can use to request a quote for CMP0603-FX-3901ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.