CMP0603AFX-5102ELF Passive Components by Bourns Electronics

RES, AEC-Q200, 51K, 1%, 0.25W, 0603

Status: Unknown
Series: CMP-A Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0238

Distributor Stock
Logo for Farnell
Farnell
from US$0.0238
7,791
in stock
Buy Now
Logo for element14
element14
from US$0.0264
7,791
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
1,228
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0241
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0330
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 51kohm
Resistance Tolerance ± 1%
Power Rating 250mW
Resistor Case Style 0603 [1608 Metric]
Resistor Technology Thick Film
Resistor Type Anti-Surge
Product Range CMP-A Series
RoHS Compliant Yes

Alternative Descriptions

Res, Aec-Q200, 51K, 1%, 0.25W, 0603 | Newark Electronics
SMD Chip Resistor, 51 kOhm, ± 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge High Power | Avnet America
Resistor, ResHighPowerA 0603 51k 1% 1/4W TC100 | Bourns CMP0603AFX-5102ELF | RS Americas
SMD Chip Resistor, 51 kOhm, � 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMP0603AFX-5102ELF?

Additional datasheets, footprints and schematics for CMP0603AFX-5102ELF are listed on our Part Details page. You can also find images and similar parts to CMP0603AFX-5102ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMP0603AFX-5102ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP0603AFX-5102ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMP0603AFX-5102ELF fall under?

The CMP0603AFX-5102ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CMP0603AFX-5102ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMP0603AFX-5102ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CMP0603AFX-5102ELF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CMP0603AFX-5102ELF have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CMP0603AFX-5102ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMP0603AFX-5102ELF often in real-time on the comparison pages.

What if I can't find stock of CMP0603AFX-5102ELF?

You can fill out our help required form which you can use to request a quote for CMP0603AFX-5102ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay