CMF-SDP50A-15-2 Passive Components by Bourns Electronics

Ceramic PTC / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Newark
Newark
from US$0.59
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ceramic Ptc /Tape & Reel - 13" Reel |Bourns CMF-SDP50A-15-2 | Newark Electronics
PTC Resettable Fuse 2.5A 0.2s 230V 50Ohm 4-Pin SMD T/R | Avnet America
Ceramic PTC, TR13,Tape & Reel - 13 reel | Bourns CMF-SDP50A-15-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF-SDP50A-15-2?

Additional datasheets, footprints and schematics for CMF-SDP50A-15-2 are listed on our Part Details page. You can also find images and similar parts to CMF-SDP50A-15-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF-SDP50A-15-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF-SDP50A-15-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF-SDP50A-15-2 fall under?

The CMF-SDP50A-15-2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CMF-SDP50A-15-2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF-SDP50A-15-2 you can contact the distributor directly for product support, shipping queries etc.

Is the CMF-SDP50A-15-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF-SDP50A-15-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for CMF-SDP50A-15-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF-SDP50A-15-2 often in real-time on the comparison pages.

What if I can't find stock of CMF-SDP50A-15-2?

You can fill out our help required form which you can use to request a quote for CMF-SDP50A-15-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay