Status: | Unknown |
---|---|
Series: | CMF-SDP Series |
RoHS: | Unknown |
Prices starting from US$0.36
Thermistor Mounting | SMD |
---|---|
Product Range | CMF-SDP Series |
Holding Current | 110mA |
Tripping Current | 230mA |
Voltage Rating | 230VAC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Carrying Current Max | 4.6A |
Initial Resistance Max | 35ohm |
Operating Voltage | 230V |
PTC Fuse Case Style | SMD |
Ceramic PTC | RS |
Fuse, Ptc, 0.11A, 230V, Smd | Newark Electronics |
PTC Resettable Fuse 220VAC T/R | Avnet America |
Ceramic PTC, TR13,Tape & Reel - 13 reel | Bourns CMF-SDP35A-2 | RS Americas |
FUSE, PTC, 0.11A, 230V, SMD | element14 |
Where can I find additional details, specifications and documents for a CMF-SDP35A-2?
Additional datasheets, footprints and schematics for CMF-SDP35A-2 are listed on our Part Details page. You can also find images and similar parts to CMF-SDP35A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF-SDP35A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF-SDP35A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF-SDP35A-2 fall under?
The CMF-SDP35A-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to CMF-SDP35A-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF-SDP35A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CMF-SDP35A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF-SDP35A-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CMF-SDP35A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF-SDP35A-2 often in real-time on the comparison pages.
What if I can't find stock of CMF-SDP35A-2?
You can fill out our help required form which you can use to request a quote for CMF-SDP35A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.