Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Resistance | 3.4kohm |
---|---|
Voltage Rating | 200V |
Resistor Case Style | Axial Leaded |
Power Rating | 250mW |
Resistance Tolerance | 1% |
Product Range | CMF Series |
Resistor Element Type | Metal Film |
Metal Film Resistor, 3.4 Kohm, 250 Mw, 1% | Newark Electronics |
RES MTLFLM CMF-50 3.4K OHM 1% T-2 EB E3 AXL TH | Avnet America |
Where can I find additional details, specifications and documents for a CMF503K4000FHEB?
Additional datasheets, footprints and schematics for CMF503K4000FHEB are listed on our Part Details page. You can also find images and similar parts to CMF503K4000FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF503K4000FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF503K4000FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF503K4000FHEB fall under?
The CMF503K4000FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF503K4000FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF503K4000FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF503K4000FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF503K4000FHEB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CMF503K4000FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF503K4000FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF503K4000FHEB?
You can fill out our help required form which you can use to request a quote for CMF503K4000FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.