Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 750mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 150mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Dc-Dc Converter, 5V, 0.15A | Newark Electronics |
Isolated DC to DC Converter 1-OUT 5V 150mA 0.75W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 4.5V-5.5VIN 5VOUT .75W | Sager |
Where can I find additional details, specifications and documents for a CME0505SPC?
Additional datasheets, footprints and schematics for CME0505SPC are listed on our Part Details page. You can also find images and similar parts to CME0505SPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CME0505SPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CME0505SPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CME0505SPC fall under?
The CME0505SPC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to CME0505SPC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CME0505SPC you can contact the distributor directly for product support, shipping queries etc.
Is the CME0505SPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CME0505SPC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Sager have stock available or on a lead time for CME0505SPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CME0505SPC often in real-time on the comparison pages.
What if I can't find stock of CME0505SPC?
You can fill out our help required form which you can use to request a quote for CME0505SPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.