Status: | Unknown |
---|---|
Series: | CME Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
No stock
|
Buy Now | |
Sager
from US$2.62
|
55
in stock
|
Buy Now | |
Future Electronics
from US$2.52
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.11
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
5
in stock
|
Buy Now | |
element14
from US$2.73
|
5
in stock
|
Buy Now | |
Farnell
from US$2.90
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
80
in stock
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
Richardson RFPD
from US$2.46
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 750mW |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 227mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CME Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated DC/DC Converters - Through Hole 3.3V 0.227A 0.75W 4-PIN SIP TU | Sager |
CME Series 0.75 W 3.3 V Input 3.3 V Output 3 kV Isolated DC/DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 750 Mw, 3.3 V, 227 Ma Rohs Compliant: Yes |Murata Power Solutions CME0303S3C | Newark Electronics |
DC-DC CONV, ISO POL, 1O/P, 0.75W, 3.3V | element14 |
Module DC-DC 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Tube | Avnet Abacus |
DC/DC Converter Isolated 3.3V 227mA | RS |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a CME0303S3C?
Additional datasheets, footprints and schematics for CME0303S3C are listed on our Part Details page. You can also find images and similar parts to CME0303S3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CME0303S3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CME0303S3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CME0303S3C fall under?
The CME0303S3C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CME0303S3C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CME0303S3C you can contact the distributor directly for product support, shipping queries etc.
Is the CME0303S3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CME0303S3C have stock available?
Authorised distributors including Sager, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CME0303S3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CME0303S3C often in real-time on the comparison pages.
What if I can't find stock of CME0303S3C?
You can fill out our help required form which you can use to request a quote for CME0303S3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.