Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$326.48
Operating Voltage Min | 48Vrms |
---|---|
Operating Voltage Max | 530Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 90A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 90A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relay, Spst, 4-32Vdc, Panel | Newark Electronics |
SSR PM IP20 530VAC/90A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount PM IP20 530Vac/90A , 3-32Vdc,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CMD4890?
Additional datasheets, footprints and schematics for CMD4890 are listed on our Part Details page. You can also find images and similar parts to CMD4890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD4890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD4890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD4890 fall under?
The CMD4890 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMD4890 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD4890 you can contact the distributor directly for product support, shipping queries etc.
Is the CMD4890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD4890 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, TTI Europe and Sager have stock available or on a lead time for CMD4890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD4890 often in real-time on the comparison pages.
What if I can't find stock of CMD4890?
You can fill out our help required form which you can use to request a quote for CMD4890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.