Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Current | 5A |
---|---|
Inductance | - |
Product Range | - |
Impedance | 150ohm |
Common Mode Filter Case | 12.57mm x 5.72mm x 7.62mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 5A |
DC Resistance Max | 0.2ohm |
Filter Terminals | SMD |
Impedance Typ | 150ohm |
No. of Pins | 16Pins |
Cmchokebb,4Ck,5022,sm,w150X5000X0.0200 Rohs Compliant: Yes |Laird CM5022R151R-10 | Newark Electronics |
Choke, Common Mode, 150 Ohm, 5 A, 12.57mm x 5.72mm x 9.53mm | Avnet America |
CMChokeBB,4Ck,5022,SM, W,150x5000x0.0200 | Laird Performance Materials CM5022R151R-10 | RS Americas |
CHOKE, COMMON, 100MHZ, SMD, 150R | Farnell |
Where can I find additional details, specifications and documents for a CM5022R151R-10?
Additional datasheets, footprints and schematics for CM5022R151R-10 are listed on our Part Details page. You can also find images and similar parts to CM5022R151R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM5022R151R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM5022R151R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM5022R151R-10 fall under?
The CM5022R151R-10 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CM5022R151R-10 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM5022R151R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CM5022R151R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM5022R151R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CM5022R151R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM5022R151R-10 often in real-time on the comparison pages.
What if I can't find stock of CM5022R151R-10?
You can fill out our help required form which you can use to request a quote for CM5022R151R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.