Status: | Unknown |
---|---|
Series: | CM453232 Series |
RoHS: | Unknown |
Inductance | 330nH |
---|---|
Product Range | CM453232 Series |
DC Current Rating | 605mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.28ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 165MHz |
SVHC | No SVHC (15-Jan-2018) |
Impedance Frequency | 25.2MHz |
Inductor Case Style | 1812 [4532 Metric] |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Surface Mount High Frequency Inductor, Cm453232 Series, 330 Nh, 20%, 1812 [4532 Metric], 165 Mhz Rohs Compliant: Yes |Bourns CM453232-R33ML | Newark Electronics |
INDUCTOR, 0.33UH, 4532 CASE | element14 |
Wirewound Inductor, 330 nH, 280 Milliohm, ± 20%, 165 MHz, 605 mA, 1812 [4532 Metric] | Avnet America |
Bourns Inductor, SMD, 330nH, 605mA, 165MHz, 280mOhm | Distrelec |
Wirewound Inductor, 330 nH, 280 Milliohm, � 20%, 165 MHz, 605 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM453232-R33ML?
Additional datasheets, footprints and schematics for CM453232-R33ML are listed on our Part Details page. You can also find images and similar parts to CM453232-R33ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM453232-R33ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM453232-R33ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM453232-R33ML fall under?
The CM453232-R33ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CM453232-R33ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM453232-R33ML you can contact the distributor directly for product support, shipping queries etc.
Is the CM453232-R33ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM453232-R33ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for CM453232-R33ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM453232-R33ML often in real-time on the comparison pages.
What if I can't find stock of CM453232-R33ML?
You can fill out our help required form which you can use to request a quote for CM453232-R33ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.