Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 270mA |
DC Resistance Max | 1.4ohm |
Inductance | 8.2µH |
Inductance Tolerance | ± 10% |
Inductor Case Style | 1812 |
No. of Pins | 2 |
Q Factor | 50 |
Reel Quantity | 500 |
RoHS Compliant | Yes |
Chip Inductor 8.2Uh 270Ma 10% 25Mhz | Newark Electronics |
Wirewound Inductor, 8.2 uH, 1.4 Ohm, ± 10%, 25 MHz, 270 mA, 1812 [4532 Metric] | Avnet America |
MAGNETICS - CHIP INDUCTORTape & Reel - 7 reel | Bourns CM453232-8R2KL | RS Americas |
8.2 UH 10% | TTI Europe |
Wirewound Inductor, 8.2 uH, 1.4 Ohm, � 10%, 25 MHz, 270 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM453232-8R2KL?
Additional datasheets, footprints and schematics for CM453232-8R2KL are listed on our Part Details page. You can also find images and similar parts to CM453232-8R2KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM453232-8R2KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM453232-8R2KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM453232-8R2KL fall under?
The CM453232-8R2KL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CM453232-8R2KL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM453232-8R2KL you can contact the distributor directly for product support, shipping queries etc.
Is the CM453232-8R2KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM453232-8R2KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for CM453232-8R2KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM453232-8R2KL often in real-time on the comparison pages.
What if I can't find stock of CM453232-8R2KL?
You can fill out our help required form which you can use to request a quote for CM453232-8R2KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.