Status: | Unknown |
---|---|
Series: | CM45 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Inductance | 560µH |
---|---|
Product Range | CM45 Series |
DC Current Rating | 50mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 30ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 3MHz |
SVHC | No SVHC (15-Jan-2018) |
Wirewound SMD Inductor 560uH 10% 50mA | RS |
Inductor,ferrite,560Uh,10+% Tol,10-% Tol,1812-Case Rohs Compliant: Yes |Bourns CM453232-561KL | Newark Electronics |
Wirewound Inductor, 560 uH, 30 Ohm, ± 10%, 3 MHz, 50 mA, 1812 [4532 Metric] | Avnet America |
MAGNETICS - CHIP INDUCTORTape & Reel - 7 reel | Bourns CM453232-561KL | RS Americas |
560 UH 10% | TTI Europe |
INDUCTOR, 560UH, 10%, 0.05A, 3MHZ, 1812 | Farnell |
Wirewound Inductor, 560 uH, 30 Ohm, � 10%, 3 MHz, 50 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM453232-561KL?
Additional datasheets, footprints and schematics for CM453232-561KL are listed on our Part Details page. You can also find images and similar parts to CM453232-561KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM453232-561KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM453232-561KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM453232-561KL fall under?
The CM453232-561KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CM453232-561KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM453232-561KL you can contact the distributor directly for product support, shipping queries etc.
Is the CM453232-561KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM453232-561KL have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for CM453232-561KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM453232-561KL often in real-time on the comparison pages.
What if I can't find stock of CM453232-561KL?
You can fill out our help required form which you can use to request a quote for CM453232-561KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.