Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 170mA |
DC Resistance Max | 3.6ohm |
Inductance | 27µH |
Inductance Tolerance | ± 10% |
Inductor Case Style | 1812 |
No. of Pins | 2 |
Q Factor | 50 |
Q Test Frequency | 2.52MHz |
RoHS Compliant | Yes |
Chip Inductor, 27Uh 170Ma 10% 12Mhz | Newark Electronics |
Wirewound Inductor, 27 uH, 3.6 Ohm, ± 10%, 12 MHz, 170 mA, 1812 [4532 Metric] | Avnet America |
MAGNETICS - CHIP INDUCTORTape & Reel - 7 reel | Bourns CM453232-270KL | RS Americas |
Wirewound Inductor, 27 uH, 3.6 Ohm, � 10%, 12 MHz, 170 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM453232-270KL?
Additional datasheets, footprints and schematics for CM453232-270KL are listed on our Part Details page. You can also find images and similar parts to CM453232-270KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM453232-270KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM453232-270KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM453232-270KL fall under?
The CM453232-270KL is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CM453232-270KL when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM453232-270KL you can contact the distributor directly for product support, shipping queries etc.
Is the CM453232-270KL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM453232-270KL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for CM453232-270KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM453232-270KL often in real-time on the comparison pages.
What if I can't find stock of CM453232-270KL?
You can fill out our help required form which you can use to request a quote for CM453232-270KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.