Status: | Unknown |
---|---|
Series: | CM453232 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,240
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
23,000
in stock
|
Buy Now | |
element14
from US$0.17
|
2,931
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
2,300
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
1,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,236
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
910
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | CM453232 Series |
DC Current Rating | 450mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 100MHz |
SVHC | No SVHC (15-Jan-2018) |
Impedance Frequency | 7.96MHz |
Inductor Case Style | 1812 [4532 Metric] |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
1.0 UH 10% | TTI Europe |
CM453232 Wirewound Chip Inductor, 1uH | RS |
INDUCTOR, 1.0UH, 4532 CASE | element14 |
SMD Molded Inductor 1812 1uH | Schukat Electronic |
Bourns Inductor, SMD, 1uH, 450mA, 100MHz, 500mOhm | Distrelec |
Surface Mount High Frequency Inductor, Cm453232 Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant: Yes |Bourns CM453232-1R0KL | Newark Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
Wirewound Inductor, 1 uH, 500 Milliohm, ± 10%, 100 MHz, 450 mA, 1812 [4532 Metric] | Avnet America |
CM45 Series WireWound SMD Inductor w/ a Ferrite Core,1 uH +/-10% 450mA Idc Q:50 | Bourns CM453232-1R0KL | RS Americas |
Wirewound Inductor, 1 uH, 500 Milliohm, � 10%, 100 MHz, 450 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM453232-1R0KL?
Additional datasheets, footprints and schematics for CM453232-1R0KL are listed on our Part Details page. You can also find images and similar parts to CM453232-1R0KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM453232-1R0KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM453232-1R0KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM453232-1R0KL fall under?
The CM453232-1R0KL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CM453232-1R0KL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM453232-1R0KL you can contact the distributor directly for product support, shipping queries etc.
Is the CM453232-1R0KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM453232-1R0KL have stock available?
Authorised distributors including TTI Europe, RS, element14, Schukat Electronic and Distrelec have stock available or on a lead time for CM453232-1R0KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM453232-1R0KL often in real-time on the comparison pages.
What if I can't find stock of CM453232-1R0KL?
You can fill out our help required form which you can use to request a quote for CM453232-1R0KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.