Status: | Unknown |
---|---|
Series: | CM322522 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
5,795
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,795
in stock
|
Buy Now | |
element14
from US$0.09
|
5,795
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
Product Range | CM322522 Series |
DC Current Rating | 450mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.44ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 160MHz |
SVHC | No SVHC (15-Jan-2018) |
Impedance Frequency | 25.2MHz |
Inductor Case Style | 1210 [3225 Metric] |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Power Inductors-SMD .47uH 20% Wirewound | Rapid Electronics |
.47 UH 20% | TTI Europe |
Surface Mount High Frequency Inductor, Cm322522 Series, 470 Nh, 20%, 1210 [3225 Metric], 160 Mhz Rohs Compliant: Yes |Bourns CM322522-R47ML | Newark Electronics |
INDUCTOR, 0.47UH | element14 |
Wirewound Inductor, 470 nH, 500 Milliohm, ± 20%, 220 MHz, 450 mA, 1210 [3225 Metric] | Avnet America |
CM32 Series Wire-wound SMD Inductor w/ Ferrite Core,470 nH +/-20% 290mA Idc Q:25 | Bourns CM322522-R47ML | RS Americas |
Bourns Inductor, SMD, 470nH, 290mA, 135MHz, 440mOhm | Distrelec |
Wirewound Inductor, 470 nH, 500 Milliohm, � 20%, 220 MHz, 450 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CM322522-R47ML?
Additional datasheets, footprints and schematics for CM322522-R47ML are listed on our Part Details page. You can also find images and similar parts to CM322522-R47ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM322522-R47ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM322522-R47ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM322522-R47ML fall under?
The CM322522-R47ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CM322522-R47ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM322522-R47ML you can contact the distributor directly for product support, shipping queries etc.
Is the CM322522-R47ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM322522-R47ML have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for CM322522-R47ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM322522-R47ML often in real-time on the comparison pages.
What if I can't find stock of CM322522-R47ML?
You can fill out our help required form which you can use to request a quote for CM322522-R47ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.