CM322522-151KL Passive Components by Bourns Electronics

Inductor,Ferrite,150uH,10+% Tol,10-% Tol,1209-Case

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.12
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.18
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

SMD Molded Inductor 1210 150uH | Schukat Electronic
Inductor,ferrite,150Uh,10+% Tol,10-% Tol,1209-Case Rohs Compliant: Yes |Bourns CM322522-151KL | Newark Electronics
Wirewound Inductor, 150 uH, 15 Ohm, ± 10%, 8 MHz, 65 mA, 1210 [3225 Metric] | Avnet America
MAGNETICS - CHIP INDUCTORTape & Reel - 7 reel | Bourns CM322522-151KL | RS Americas
Bourns Inductor, SMD, 150uH, 50mA, 8MHz, 15Ohm | Distrelec
Wirewound Inductor, 150 uH, 15 Ohm, � 10%, 8 MHz, 65 mA, 1210 [3225 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM322522-151KL?

Additional datasheets, footprints and schematics for CM322522-151KL are listed on our Part Details page. You can also find images and similar parts to CM322522-151KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM322522-151KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM322522-151KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM322522-151KL fall under?

The CM322522-151KL is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CM322522-151KL when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM322522-151KL you can contact the distributor directly for product support, shipping queries etc.

Is the CM322522-151KL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CM322522-151KL have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for CM322522-151KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM322522-151KL often in real-time on the comparison pages.

What if I can't find stock of CM322522-151KL?

You can fill out our help required form which you can use to request a quote for CM322522-151KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay