Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | - |
---|---|
DC Collector Current | 300A |
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
Power Dissipation Pd | 780W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 7Pins |
Operating Temperature Max | 150°C |
Igbt Module | Newark Electronics |
Where can I find additional details, specifications and documents for a CM300DY-12NF?
Additional datasheets, footprints and schematics for CM300DY-12NF are listed on our Part Details page. You can also find images and similar parts to CM300DY-12NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM300DY-12NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM300DY-12NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM300DY-12NF fall under?
The CM300DY-12NF is listed under Mitsubishi Parts.
Can I view similar or alternative parts?
You can view similar parts to CM300DY-12NF when available in the Mitsubishi Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM300DY-12NF you can contact the distributor directly for product support, shipping queries etc.
Is the CM300DY-12NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM300DY-12NF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CM300DY-12NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM300DY-12NF often in real-time on the comparison pages.
What if I can't find stock of CM300DY-12NF?
You can fill out our help required form which you can use to request a quote for CM300DY-12NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.