Status: | Unknown |
---|---|
Series: | 22 Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.65
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
7,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.65
|
1,750
in stock
|
Buy Now | |
Sager
from US$1.52
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
element14
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now |
Rated Current | 5A |
---|---|
Inductance | - |
Product Range | 22 Series |
Impedance | 200ohm |
Common Mode Filter Case | 6.99mm x 5.72mm x 9.53mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 5A |
DC Resistance Max | 0.2ohm |
Filter Terminals | SMD |
Impedance Typ | 200ohm |
No. of Pins | 8Pins |
Cmchokebb,2Ck,2722,sm,w200X5000X0.0200 Rohs Compliant: Yes |Laird CM2722R201R-10 | Newark Electronics |
Choke, Common Mode, 200 Ohm, 5 A, 6.99mm x 4.32mm x 4.32mm | Avnet America |
CMChokeBB,2Ck,2722,SM, W,200x5000x0.0200 | Laird Performance Materials CM2722R201R-10 | RS Americas |
CHOKE, COMMON, 100MHZ, SMD, 200R | element14 |
200 OHM 250V 5.0A | TTI Europe |
Where can I find additional details, specifications and documents for a CM2722R201R-10?
Additional datasheets, footprints and schematics for CM2722R201R-10 are listed on our Part Details page. You can also find images and similar parts to CM2722R201R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2722R201R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2722R201R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2722R201R-10 fall under?
The CM2722R201R-10 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CM2722R201R-10 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2722R201R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CM2722R201R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2722R201R-10 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and Sager have stock available or on a lead time for CM2722R201R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2722R201R-10 often in real-time on the comparison pages.
What if I can't find stock of CM2722R201R-10?
You can fill out our help required form which you can use to request a quote for CM2722R201R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.