CM200DU-24H Semiconductors - Discretes by Mitsubishi

IGBT MODULE 1.2KV 200A MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$230.09

Distributor Stock
Logo for Farnell
Farnell
from US$230.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transistor Polarity N Channel
DC Collector Current 200A
Collector Emitter Saturation Voltage Vce(on) 1.2kV
Power Dissipation Pd 1.13kW
Collector Emitter Voltage V(br)ceo 1.2kV
No. of Pins 7Pins

Alternative Descriptions

Igbt Module, 1.2Kv, 200A, Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM200DU-24H?

Additional datasheets, footprints and schematics for CM200DU-24H are listed on our Part Details page. You can also find images and similar parts to CM200DU-24H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM200DU-24H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM200DU-24H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM200DU-24H fall under?

The CM200DU-24H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to CM200DU-24H when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM200DU-24H you can contact the distributor directly for product support, shipping queries etc.

Is the CM200DU-24H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM200DU-24H have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CM200DU-24H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM200DU-24H often in real-time on the comparison pages.

What if I can't find stock of CM200DU-24H?

You can fill out our help required form which you can use to request a quote for CM200DU-24H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay