CM1550 Multimeters & Clamp Meters by Greenlee

MULTIMETER, DIGITAL, CLAMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

DMM Functions AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance
Current Measure AC Max 1kA
Voltage Measure AC Max 750V
Voltage Measure DC Max 1kV
Resistance Measure Max 400ohm

Alternative Descriptions

Multimeter, Digital, Clamp | Newark Electronics
Clamp Meter LCD 1000A AC/DC RMS Series | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM1550?

Additional datasheets, footprints and schematics for CM1550 are listed on our Part Details page. You can also find images and similar parts to CM1550 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM1550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1550 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM1550 fall under?

The CM1550 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.

Can I view similar or alternative parts?

You can view similar parts to CM1550 when available in the Clamp Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM1550 you can contact the distributor directly for product support, shipping queries etc.

Is the CM1550 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM1550 have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for CM1550.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM1550 often in real-time on the comparison pages.

What if I can't find stock of CM1550?

You can fill out our help required form which you can use to request a quote for CM1550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay