Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 150A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 600W |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Tab |
Collector Emitter Voltage V(br)ceo | 600V |
RoHS Compliant | Yes |
Igbt, Module, 600V, 150A | Newark Electronics |
Where can I find additional details, specifications and documents for a CM150RX-12A?
Additional datasheets, footprints and schematics for CM150RX-12A are listed on our Part Details page. You can also find images and similar parts to CM150RX-12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM150RX-12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM150RX-12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM150RX-12A fall under?
The CM150RX-12A is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to CM150RX-12A when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM150RX-12A you can contact the distributor directly for product support, shipping queries etc.
Is the CM150RX-12A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM150RX-12A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM150RX-12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM150RX-12A often in real-time on the comparison pages.
What if I can't find stock of CM150RX-12A?
You can fill out our help required form which you can use to request a quote for CM150RX-12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.