Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DMM Functions | AC Current, AC/DC Voltage, Continuity, Frequency, Resistance |
---|---|
Current Measure AC Max | 1kA |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 400ohm |
Ranging | Auto |
Multimeter, Digital, Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a CM1300?
Additional datasheets, footprints and schematics for CM1300 are listed on our Part Details page. You can also find images and similar parts to CM1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1300 fall under?
The CM1300 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to CM1300 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1300 you can contact the distributor directly for product support, shipping queries etc.
Is the CM1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1300 often in real-time on the comparison pages.
What if I can't find stock of CM1300?
You can fill out our help required form which you can use to request a quote for CM1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.