Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Rated Current | 2.5A |
---|---|
Impedance | 500ohm |
Common Mode Filter Case | 9mm x 5.2mm x 4.4mm |
DC Current Max | 2.5A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CM04RC07T?
Additional datasheets, footprints and schematics for CM04RC07T are listed on our Part Details page. You can also find images and similar parts to CM04RC07T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM04RC07T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM04RC07T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM04RC07T fall under?
The CM04RC07T is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CM04RC07T when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM04RC07T you can contact the distributor directly for product support, shipping queries etc.
Is the CM04RC07T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM04RC07T have stock available?
There is no stock from authorised distributors for CM04RC07T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM04RC07T often in real-time on the comparison pages.
What if I can't find stock of CM04RC07T?
You can fill out our help required form which you can use to request a quote for CM04RC07T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.