Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Rated Current | 1.3A |
---|---|
Impedance | 900ohm |
Common Mode Filter Case | 9mm x 5.2mm x 4.4mm |
No. of Pins | 4 |
RoHS Compliant | Yes |
Filter, Common Mode Choke ,50Vdc, Surface Mount-Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a CM04RC04T?
Additional datasheets, footprints and schematics for CM04RC04T are listed on our Part Details page. You can also find images and similar parts to CM04RC04T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM04RC04T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM04RC04T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM04RC04T fall under?
The CM04RC04T is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to CM04RC04T when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM04RC04T you can contact the distributor directly for product support, shipping queries etc.
Is the CM04RC04T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CM04RC04T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CM04RC04T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM04RC04T often in real-time on the comparison pages.
What if I can't find stock of CM04RC04T?
You can fill out our help required form which you can use to request a quote for CM04RC04T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.